Two piece construction, steel on steel
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | AMS-6-GPR-8 |
| Product Name | A Series Rod Ends |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 0.3750 inch (9.52 mm) |
| Length Through Bore | 0.5000 inch (12.7 mm) |
| Housing Diameter | 1 inch (25.4 mm) |