Two piece construction, steel on steel
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | AFS-5-GPR |
| Product Name | A Series Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.3125 inch (7.94 mm) |
| Length Through Bore | 0.4370 inch (11.1 mm) |
| Housing Diameter | 0.8750 inch (22.22 mm) |
| Load Capacity | 1600 lbs (726 kg) |