Pneumadyne, Inc. 6-Station, 1/2 NPT (F) Input, Aluminum Manifold M30-375-6

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
6-Station, 1/2 NPT (F) Input, Aluminum Manifold - M30-375-6 - Pneumadyne, Inc.
Plymouth, MN, USA
6-Station, 1/2 NPT (F) Input, Aluminum Manifold
M30-375-6
6-Station, 1/2 NPT (F) Input, Aluminum Manifold M30-375-6
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site
Pneumatic Manifold - 222028503 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
222028503
Pneumatic Manifold 222028503
MANIFOLD SUB-BASE, M30 SERIES, PNEUMATIC, FOR IN-LINE VALVE BODY, WITH 6 VALVE STATIONS, 2 X 1/2" NPT THREADED FEMALE PORTS, 3/8" NPT RIGHT ANGLE THREADED FEMALE PORTS, 1" STANDARD SPACING BETWEEN PORTS, BLACK ANODIZED ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD SUB-BASE, M30 SERIES, PNEUMATIC, FOR IN-LINE VALVE BODY, WITH 6 VALVE STATIONS, 2 X 1/2" NPT THREADED FEMALE PORTS, 3/8" NPT RIGHT ANGLE THREADED FEMALE PORTS, 1" STANDARD SPACING BETWEEN PORTS, BLACK ANODIZED ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number M30-375-6 222028503
Product Name 6-Station, 1/2 NPT (F) Input, Aluminum Manifold Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical Gas
Dimensions & Weight Length: 7.63" Weight: 1.10 lb
Supply 2
Outlet 6
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
ES, ESO Valve Manifold - 26090-3 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details