IMI Bimba Dual Manifolds Air and Gas Distribution

Description
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F). Material: Aluminum Input port sizes: ¼ NPT (F) and 3/8 NPT (F) Output port sizes: 1/8 NPT (F) and ¼ NPT (F) Two independent flow paths in a single block Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
Datasheet
Description
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F). Material: Aluminum Input port sizes: ¼ NPT (F) and 3/8 NPT (F) Output port sizes: 1/8 NPT (F) and ¼ NPT (F) Two independent flow paths in a single block Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Manifolds - Air and Gas Distribution - IMI Bimba
University Park, IL, United States
Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F). Material: Aluminum Input port sizes: ¼ NPT (F) and 3/8 NPT (F) Output port sizes: 1/8 NPT (F) and ¼ NPT (F) Two independent flow paths in a single block Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement

Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT (F).

  • Material: Aluminum
  • Input port sizes: ¼ NPT (F) and 3/8 NPT (F)
  • Output port sizes: 1/8 NPT (F) and ¼ NPT (F)
  • Two independent flow paths in a single block
  • Black anodized for corrosion resistance
  • Pneumadyne manufactures custom manifolds; contact us with your unique requirement
Supplier's Site Datasheet

Technical Specifications

  IMI Bimba
Product Category Manifolds and Manifold Systems
Product Number Air and Gas Distribution
Product Name Dual Manifolds
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Branching module - MS6N-FRM-1/2-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
ES, ESO Valve Manifold - 26084-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details