SECO Datasheets for Human Machine Interfaces

Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more

Product Name Notes
10.1 inch Flush Mount HMI based on NXP i.MX6 processor
HMI for Myon MicroModule SOMs
HMI for Trizeps SODIMM SOMs
Our entry into the world of Flush Mount Human Machine Interfaces for completely flush and seamless integration into the overall system. The stylishly designed control unit based on our SBC-SANTINOLT-MX6...
The 7,0 inch human machine interface (HMI) with capacitive touch screen from the SBC-SANTINO-MX6 series is the cost-optimized solution for your industrial project by a precise selection of all components.
The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the...
The Tanaro Vision 7 RM MX8M-Miniexpands the product family with a high-resolution seven-inch rear mount HMI (Human Machine Interface). Equipped with WLAN and Bluetooth as well as a variety of...
This Flush Mount control unit with 10.1 inch capacitive touch display for perfect seamless integration into a device-housing offers you great flexibility in use due to the independence of the...
This Human Machine Interface is based on our SBC-SANTARO-MX6. It is characterized by the high brightness of the TFT display in combination with optical bonding of the capacitive touch screen...
This Rear Mount HMI enables you to rely on the proven "by Garz & Fricke" quality even in limited conditions. The high-resolution five-inch display with capacitive touch screen guarantees optimized...
This robust human machine interface (HMI), based on the SBC-SANTARO-MX6serie s, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the usual outstanding quality.
This robust human machine interface (HMI), based on the SBC-SANTOKA-MX6, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the same excellent quality. The...