SECO Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| Panel PC with 10.1” LCD display based on the Intel® Atom™ X Series and Intel® Celeron J / N Series (formerly Apollo Lake) Processors | |
| Panel PC with 13.3” LCD display based on Rockchip RK3399 SoC | |
| Panel PC with 13.3” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors | |
| Panel PC with 15.6” LCD display based on Rockchip RK3399 SoC | |
| Panel PC with 15.6” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors | |
| Panel PC with 21.5” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors | |
| Panel PC with 7.0” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors |