SECO Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Product Name Notes
Fanless Embedded Computer based on Rockchip RK3399 Applications Processor
Fanless Embedded Computer with Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
Fanless Embedded Computer with Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
Fanless Embedded Computer with NXP i.MX 8 Applications Processors
Fanless Embedded Computer with NXP i.MX 8M Applications Processors
Fanless embedded computer with the 11th Gen Intel® Core™ and Intel® Celeron® SoCs (Codename: Tiger Lake UP3) plus Axelera AI Chip: Powered by a single Metis AIPU up to 120...
Fanless embedded computer with the 11th Gen Intel® Core™ and Intel® Celeron® SoCs (formerly Tiger Lake UP3)
Fanless embedded computer with the Intel® Atom® X6000E Series, Intel® Pentium® and Celeron® N and J Series (formerly Elkhart Lake) SoCs
Fanless, compact and versatile embedded PC
IP20 Fanless embedded PC based on Rockchip RK3399 Applications Processor
KarL4 is a contactless-only reader (COR) payment terminal. It enables your customers to make payments for amounts up to EUR 50 in a secure and intuitive manner from their debit...
Multi-Display Digital Signage Solution
Panel PC with 10.1” LCD display based on the Intel® Atom™ X Series and Intel® Celeron J / N Series (formerly Apollo Lake) Processors
Panel PC with 13.3” LCD display based on Rockchip RK3399 SoC
Panel PC with 13.3” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors
Panel PC with 15.6” LCD display based on Rockchip RK3399 SoC
Panel PC with 15.6” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors
Panel PC with 21.5” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors
Panel PC with 7.0” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors