SECO 7.0 inch Panel Mount HMI based on NXP i.MX8M Mini processor Tanaro Vision 7 PM MX8M-Mini

Description
The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the modern i.MX 8M Mini processor generation from NXP. Manufactured in the modern 14 nm FinFET process, this processor offers high performance with low power consumption and low operating temperature - even at extremely high performance requirements. The display features high resolution with 1024x600 pixel and a capacitive touchscreen for advanced user interaction. Multiple connectivity options such as RS232, RS485, CAN multiple USBs as well as 1GB Ethernet and integrated Wifi/BT make the Tanaro Vision 7 PM MX8M-Mini a future-proof HMI solution and perfect operating unit. The integrated MIPI-CSI camera interface also offers the option to integrate camera solutions. This also allows applications such as image processing and evaluation to be implemented without any problems.
Datasheet
Description
The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the modern i.MX 8M Mini processor generation from NXP. Manufactured in the modern 14 nm FinFET process, this processor offers high performance with low power consumption and low operating temperature - even at extremely high performance requirements. The display features high resolution with 1024x600 pixel and a capacitive touchscreen for advanced user interaction. Multiple connectivity options such as RS232, RS485, CAN multiple USBs as well as 1GB Ethernet and integrated Wifi/BT make the Tanaro Vision 7 PM MX8M-Mini a future-proof HMI solution and perfect operating unit. The integrated MIPI-CSI camera interface also offers the option to integrate camera solutions. This also allows applications such as image processing and evaluation to be implemented without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0 inch Panel Mount HMI based on NXP i.MX8M Mini processor - Tanaro Vision 7 PM MX8M-Mini - SECO
Arezzo, Italy
7.0 inch Panel Mount HMI based on NXP i.MX8M Mini processor
Tanaro Vision 7 PM MX8M-Mini
7.0 inch Panel Mount HMI based on NXP i.MX8M Mini processor Tanaro Vision 7 PM MX8M-Mini
The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the modern i.MX 8M Mini processor generation from NXP. Manufactured in the modern 14 nm FinFET process, this processor offers high performance with low power consumption and low operating temperature - even at extremely high performance requirements. The display features high resolution with 1024x600 pixel and a capacitive touchscreen for advanced user interaction. Multiple connectivity options such as RS232, RS485, CAN multiple USBs as well as 1GB Ethernet and integrated Wifi/BT make the Tanaro Vision 7 PM MX8M-Mini a future-proof HMI solution and perfect operating unit. The integrated MIPI-CSI camera interface also offers the option to integrate camera solutions. This also allows applications such as image processing and evaluation to be implemented without any problems.

The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the modern i.MX 8M Mini processor generation from NXP. Manufactured in the modern 14 nm FinFET process, this processor offers high performance with low power consumption and low operating temperature - even at extremely high performance requirements. The display features high resolution with 1024x600 pixel and a capacitive touchscreen for advanced user interaction. Multiple connectivity options such as RS232, RS485, CAN multiple USBs as well as 1GB Ethernet and integrated Wifi/BT make the Tanaro Vision 7 PM MX8M-Mini a future-proof HMI solution and perfect operating unit. The integrated MIPI-CSI camera interface also offers the option to integrate camera solutions. This also allows applications such as image processing and evaluation to be implemented without any problems.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Human Machine Interfaces
Product Number Tanaro Vision 7 PM MX8M-Mini
Product Name 7.0 inch Panel Mount HMI based on NXP i.MX8M Mini processor
Configuration Panel
I/O Interfaces Ethernet; RS232; RS485; USB
Type NXP i.MX 8M Mini Family
Screen Graphic
Resolution 1024 x 600
Unlock Full Specs
to access all available technical data

Similar Products

Operator unit - CDPX-X-A-S-10 - Festo Corporation
Specs
Configuration Panel
Resolution SVGA
Display Size 10.4 inch (264 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details