SECO Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| Boxed solution based on AMD Embedded Ryzen V1605B Applications Processor | |
| Developer board with ESP32-WROVER-E module and RP2040 microcontroller | |
| Development Kit Contents: - CCHPC-C78-C Carrier board - GPIO Header adapter cable - (Free wires on one extremity) - 1x certified High Speed DP cable 1m - DP-to-HDMI adapter -... | |
| Pico-ITX Single Board Computer with the Intel® Atom® X Series, Intel® Celeron® N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors | |
| SBC based on AMD Embedded Ryzen V1000B family of Applications Processor | |
| SBC based on Intel® Celeron® and Pentium® Applications Processor | |
| The Development Kit contains the following material: - CCOMe-C79 Carrier Board - 1x Serial Adapter Cables - 1x SATA cable - Front Panel module V995 with connecting cables Module not... | |
| The Development Kit contains the following material: - CCOMe-C96 Carrier Board - GPIO Header adapter cable (Free wires on one extremity) - 2x Serial Adapter Cables - 1x certified High... | |
| The Development Kit contains the following material: - CSM-B79 Carrier Board - Serial Adapter Cables - 1x SATA power cable - Main power Adapter cable - 1x certified High Speed... | |
| The Starter Kit contains: • Carrier board for Qseven® Rev. 2.0 compliant modules CQ7-A42(DP or HDMI® version) • HD Audio module • I2S Audio module • One 12VDC Notebook Power... | |
| The Starter Kit contains: • CQ7-D59 (DP or HDMI® version) carrier board for Qseven® Rel. 2.0 / 2.1 compliant modules • HD audio module • I2S audio module • One... |