SECO Datasheets for Computer-on-Module (COM)

Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more

Product Name Notes
"The new SOM-Trizeps-VIII-MX8 M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice...
μQseven Rev. 2.0 Compliant Computer on Module (CoM) with the Intel® Atom™ E3800 and Celeron® families. The smallest Intel 64-bit SoC based standard module on the market offering a very...
μQseven® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors
μQseven® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors
CLEA is a combination between the Easy Edge microcontroller and the AI Suite solution. CLEA merges the hardware with the AI Suite services creating a subscription service for industrial enterprises...
COM Express® 3.0 Type 6 Compact Computer on Module (CoM) with AMD Ryzen™ Embedded V2000 SoCs
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel® Core™ (formerly Tiger Lake UP3) Processors
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® Core™ and Celeron® (formerly Tiger Lake-UP3) Processors
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® Xeon® W-11000E Series, Core™ vPro® and Celeron® (formerly Tiger Lake-H) Processors for FuSa applications
COM-HPC® Client Computer on Module (CoM) Size A with 12th Gen Intel® Core™ (formerly Alder Lake - P series) Processors
Computer on Module (CoM) featuring a rugged design, onboard soldered DDR3L memory, exclusively ceramic capacitors, high quality AEC-Q200 grade inductors, along with an onboard eMMC for storage and for operating...
Highly-efficient architecture in a compact, safety-certifiable Qseven® Computer on Module (CoM)
Industrial Computer on Module (CoM) with Qualcomm® Snapdragon™ 410E QuadCore processor, which enables high operating frequencies with low power consumption.
Low power multi-core Intel® architecture for mobile applications
Low-end AMD Ryzen® on COM Express® Type 6 Compact Computer on Module (CoM)
MAIA is a Qseven® Rel. 2.1 compliant Computer on Module (CoM) based on the NXP i.MX 8 Applications Processors. This solution features rich m2m interface to control onboard subsystems and...
MAIA is a Qseven® Rel. 2.1 compliant module based on the NXP i.MX 8 Applications Processors. This solution features rich m2m interface to control onboard subsystems and wide connectivity, taking...
MIRA is a Qseven® Rel. 2.1 compliant Computer on Module (CoM) based on the NXP i.MX 8M Applications Processors with multicore processing: Dual or Quad ARM Cortex®-A53 cores + general...
NAOS is a Qseven® Rel. 2.1 compliant module based on the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo...
Qseven® Rel. 2.1 compliant Computer on Module (CoM) with Intel® Atom® X6000E Series, Intel® Pentium® and Celeron® N and J Series SoCs (formerly Elkhart Lake) with Time Coordinated Computing
SMARC® Rel. 2.1 compliant Computer on Module (CoM) with Intel® Atom® processors x7000E Series, Intel® Core™ i3 processor, Intel® Processors N Series (Codename: Alder Lake N)
SMARC® Rel. 2.1.1 Computer on Module (CoM) with Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series (formerly Elkhart Lake) Processors for FuSa applications
SMARC® Rel. 2.1.1 Computer on Module (CoM) with MediaTek Genio 700 Applications Processors
SMARC® Rel. 2.1.1 Computer on Module (CoM) with NXP i.MX 8M Plus Applications Processors
SMARC® Rel. 2.1.1 Computer on Module (CoM) with NXP i.MX 8X Applications Processors
SMARC® Rel. 2.1.1 Computer on Module (CoM) with NXP i.MX 9 Applications Processors
SMARC® Rel. 2.1.1 module with Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series (formerly Elkhart Lake) Processors for FuSa applications
SMARC® Rel. 2.1.1 module with NXP i.MX 8M Applications Processors
SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron®
SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh)...
SOM-COMe-BT6-SKL/KL is a COM Express® Basic Type 6 Computer on Module (CoM) designed by SECO, based on the Intel® 6th and 7th generation Core™ / Xeon® (""Skylake"" and ""Kaby Lake"")...
SOM-COMe-CT6-MBPF is a COM Express® Compact Type 6 Computer on Module (CoM) with the AMD Embedded 3rd generation R-Series SoC (formerly Merlin Falcon), G-Series SoC-I (formerly Brown Falcon) or G-Series...
SOM-COMe-CT6-V1000 is a COM Express® Compact Type 6 Computer on Module (CoM) with the AMD Ryzen™ Embedded V1000 processors designed by SECO mounting up to 4 Zen x86 CPU cores...
SOM-Q7-APL is a Qseven® Rel. 2.1 compliant Computer on Module (CoM) based on the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly...
SOM-Q7-BT is a Qseven® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO, based on the Intel® Atom™ E3800 family of System-on-Chip with a 64-bit instruction set. Integrating all...
SOM-Q7-MX6 is a Qseven® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates...
SOM-uQ7-MX6 is a Qseven® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates...
The COM Express® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it...
The ECHO is a COM-Express® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel® iCore CPUs, a series of Dual...
The extremely low power and low cost μQseven Rev. 2.0 Compliant Computer on Module (CoM) with the NXP i.MX 6 Processor features all the processor and integrated native I/O capabilities...
The new SOM-Trizeps-VIII-MX8 M uses the i.MX 8M processor from the NXP i.MX8 series. The CPU Computer on Module (CoM) provides the high performance demands of current video, voice, and...
The new SOM-Trizeps-VIII-MX8 M-Plus CPU Computer on Module (CoM) uses the new i.MX 8M Plus processor from the NXP i.MX8 series. The i.MX 8M Plus SoC (System on Chip) has...
The Qseven® Rev. 2.0 Compliant Computer on Module (CoM) based on Intel® Atom™ E3800 and Celeron® families is a cost-effective and mobile-oriented solution: with a 64-bit instruction set, it features...
The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly...
The SOM-SMARC-MX8M is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with NXP i.MX 8M Applications Processors. Featuring multicore processing (Dual or Quad ARM Cortex®-A53 cores + general purpose...
The SOM-SMARC-ZU is a SMARC Rel. 2.0 compliant Computer on Module (CoM) with the Xilinx® Zynq® Ultrascale+™ MPSoC. Delivering flexibile ARM + FPGA Heterogeneous processing in a standard form factor,...
The SOM-Trizeps-VII-MX6 is one of the world‘s most powerful NXP i.MX6 CPU Computer on Modules (CoM) and is suitable for multimedia, multitouch and multidisplay applications as well as for demanding...
The Trizeps VII CPU Computer on Module (CoM) with i.MX 6SoloX processor supports 2 Ethernet interfaces at the same time and has a low power consumption thanks the Cortex M4...
This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with...
With dual independent display support, the COM-Express® Type 6 Computer on Module (CoM) with the Intel® Atom™ E3800 and Celeron® families offers broad connectivity options (HDMI, DVI, DP, DP++, LVDS,...
With its compact dimensions and low power consumption, the SOM-Myon-II-MX8M-Min i CPU Computer on Module (CoM) is the ideal solution for handheld and IoT devices. The SOM-Myon-II-MX8M-Min i uses the...