SECO Datasheets for Carrier Cards and Carrier Boards
Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves" (non-intelligent) or "intelligent."
Carrier Cards and Carrier Boards: Learn more
| Product Name | Notes |
|---|---|
| A very compact and multifunctional baseboard for SOM-Trizeps-VII-MX6, SOM-Trizeps-VIII-MX8 MI and Trizeps-VIII-MX8M-Mi ni. In addition to standard interfaces a CAN transceiver is integrated. The iP5-Base board supports HDMI, Dual LVDS... | |
| A very multifunctional and scalable i.MX 6 baseboard for SOM-Trizeps-VII-MX6 with a wide range of interfaces. The ConXT baseboard supports for example 2x Ethernet, 2x CAN, 2x USB, RS232, RS485,... | |
| Carrier Board for Qseven® and μQseven® Rev 2.1 Modules in embedded NUC™ Form factor | |
| Carrier Board for Qseven® Rel. 2.0 / 2.1 Compliant Modules in the 3.5” Form Factor | |
| MicroModule Carrier Board for SOM-Myon-I-410E | |
| Multifunctional and compact SODIMM 200 Carrier Board which supports the complete functions of the SOM-Trizeps-VII-MX6 and SOM-Trizeps-VIII-MX8 M / SOM-Trizeps-VIII-MX8 M-Mini / SOM-Trizeps-VIII-MX8 M-Plus | |
| The Carrier-COMe-T6-C30 is a full-featured Carrier Board for COM-Express™ Type 6 Modules on 3.5” form factor. Specifically designed for digital signage, but also highly versatile; it is an extremely compact... | |
| The Carrier-Trizeps-pCon XS is a very compact and multifunctional Carrier Board Trizeps SODIMM SOMs. In addition to numerous standard interfaces, an analog camera interface and a Mini PCI Express card... | |
| The Qseven® Carrier-Q7-A4 is a full featured carrier board for Qseven® Rel. 2.0 compliant CPU modules, in 3.5” form factor. This carrier board can be used with any Qseven® Rel. |