SECO Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| 3.5" SBC Industrial ARM solution for IoT edge computing applications | |
| 3.5" SBC with the NXP i.MX 8M Mini Processors | |
| 3.5” SBC with AMD Ryzen™ Embedded R1000 / V1000 family of SOCs | |
| 3.5” SBC with NXP i.MX 8X Applications Processors | |
| 3.5” SBC with Rockchip PX30 SoC | |
| 3.5” SBC with Rockchip RK3399 SoC | |
| 3.5” SBC with Rockchip RK3568 SoC | |
| 3.5” SBC with Rockchip RK3588 SoC | |
| 3.5” SBC with the 11th Gen Intel® Core™ and Intel® Celeron® (formerly Tiger Lake UP3) Processors | |
| 3.5” SBC with the NXP i.MX 8M Mini Processors | |
| Based on the NXP i.MX8M Mini processor, the SBC-TANARO-MX8M-Mini offers state-of-the-art technology in the proven Garz & Fricke Single Board Computer (SBC) form factor. In addition to the interfaces designed... | |
| Born for the industrial market with native -40° to +85 °C temperature range and ECC memory support, this SBC is specifically designed for harsh environments and is ideal for critical... | |
| Equipped with a 3G / 4G modem and an MDB interface SBC-SANTVEND-MX6is dedicated to enable your vending machine for the Internet of Things. The single board computer (SBC) is available... | |
| Experience the world's first solution that combines the advantages of the two product worlds Single Board Computer (SBC) and System on Module (SOM) by adding basic components and interfaces to... | |
| Full connectivity on powerful AMD Ryzen™ platform | |
| Low-end Single Board Computer with NXP i.MX 6 Processor, that exploits the potential of a configurable expansion connector, to fully meet the configuration flexibility needs. Thanks to its features, this... | |
| Pico-ITX SBC with the Intel® Atom® X6000E Series, Intel® Pentium® and Celeron® N and J Series (formerly Elkhart Lake) SoCs | |
| Pico-ITX SBC x86 Solution designed for IoT edge computing in harsh environments | |
| SBC-3.5-MX8M is an SBC built upon the NXP i.MX 8M Application Processors characterised by HEVC/VP9 decoding in 4Kp60 as well as HDR. As for the memory, it features a DDR3L... | |
| SBC-eNUC-APL is a flexible and expandable full industrial x86 embedded NUC™ SBC with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly... | |
| SBC-eNUC-BSW is SECO’s Single Board Computer based on the Intel® Pentium® and Celeron® N3000 series, in the embedded NUC™ (eNUC) form factor from the SGeT consortium. This embedded NUC™ Type... | |
| The all-rounder among single board computers (SBC). Based on NXP i.MX6 ARM processors, from single to quad core, with various interfaces such as RS485, CAN, Ethernet, USB and Digital In/Out,... | |
| The first choice for an IOT single board computer (SBC): with a flexible mPCIe socket the SBC-SANTOKA-MX6 is prepared for WLAN/Bluetooth or a 3G/4G modem. The embedded board is based... | |
| The optimized single board computer (SBC) for your project from 5.7 to 10.4 inches. Based on the i.MX6 single or dual core lite ARM processor and many industrial interfaces, as... | |
| The space-saving single board computer (SBC). In a form factor optimized for 4.3 and 5.0 inch devices, the embedded board features an NXP i.MX6 single or dual core lite ARM... | |
| This single board computer (SBC) offers thanks to the i.MX6ULL ARM processor with 800 MHz and up to 1 GB DDR3 RAM the optimal mixture of performance and power consumption... |