G.L. Huyett Hex Nuts

Description
Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications.
Description
Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Hex Nuts -  - G.L. Huyett
Minneapolis, KS, USA
Hex Nuts
Hex Nuts
Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications.

Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications.

Supplier's Site

Technical Specifications

  G.L. Huyett
Product Category Nuts
Product Name Hex Nuts
Type Hex Nut
Size #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1 1/8"; M4; M5; M6; M8; M10; M12
Material Stainless Steel (optional feature); Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cage Nuts - 2662266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cage Nut
Material Iron
Finish Zinc Plated; Zinc
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
T-Slot Nuts - 43314 - Jergens, Inc.
Specs
Size 7/8"; 7/8-9
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details