SSP Fittings Corp. TruFit® - 45° Street Elbow T2SE45

Description
Connects male to female NPT, temp. & pressure ratings for stainless steel
Description
Connects male to female NPT, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
TruFit® - 45° Street Elbow - T2SE45 - SSP Fittings Corp.
Twinsburg, OH, United States
TruFit® - 45° Street Elbow
T2SE45
TruFit® - 45° Street Elbow T2SE45
Connects male to female NPT, temp. & pressure ratings for stainless steel

Connects male to female NPT, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number T2SE45
Product Name TruFit® - 45° Street Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61062 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.375 inch (9.52 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Bulkhead Union 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details