SSP Fittings Corp. TruFit® - 45° Elbow T12E45

Description
Connects male NPT thread, temp. & pressure ratings for stainless steel
Description
Connects male NPT thread, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
TruFit® - 45° Elbow - T12E45 - SSP Fittings Corp.
Twinsburg, OH, United States
TruFit® - 45° Elbow
T12E45
TruFit® - 45° Elbow T12E45
Connects male NPT thread, temp. & pressure ratings for stainless steel

Connects male NPT thread, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number T12E45
Product Name TruFit® - 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Nipple & Plug Fittings - 61094 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details