SSP Fittings Corp. TruFit® - 45° Street Elbow T12SE45

Description
Connects male to female NPT, temp. & pressure ratings for stainless steel
Description
Connects male to female NPT, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
TruFit® - 45° Street Elbow - T12SE45 - SSP Fittings Corp.
Twinsburg, OH, United States
TruFit® - 45° Street Elbow
T12SE45
TruFit® - 45° Street Elbow T12SE45
Connects male to female NPT, temp. & pressure ratings for stainless steel

Connects male to female NPT, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number T12SE45
Product Name TruFit® - 45° Street Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132476 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
45° Flange SAE 6000 PSI J518 Code 62 - B-1620-C624 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032656 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Adapters & Fittings - Tank Port Adapters - NPTF Threaded - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; NPTF Threaded Tank Ports
Material Steel; Stainless
View Details