SSP Fittings Corp. TruFit® - 45° Elbow T8E45

Description
Connects male NPT thread, temp. & pressure ratings for stainless steel
Description
Connects male NPT thread, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
TruFit® - 45° Elbow - T8E45 - SSP Fittings Corp.
Twinsburg, OH, United States
TruFit® - 45° Elbow
T8E45
TruFit® - 45° Elbow T8E45
Connects male NPT thread, temp. & pressure ratings for stainless steel

Connects male NPT thread, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number T8E45
Product Name TruFit® - 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Male Elbow 1/8
Specs
English Size 0.125 inch (3.17 mm)
View Details