The Chemtrol® socket flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC socket flange features a female socket connection. The Van Stone flange assembly includes a connector hub and a Corzan® CPVC flange ring. Please refer to Chemtrol technical data sheets, chemical resistance guides and catalogs for engineering and installation information. Corzan® CPVC Schedule 80 thermoplastics demonstrate excellent mechanical strength over broad temperature range, outstanding underground performance and superior hydraulics. Chemtrol Corzan® CPVC fittings are lightweight, easy to install, maintenance-free and will not rust, scale, pit or corrode. Chemtrol® premium line of plastic fittings is backed by a 1-year limited warranty. Because Chemtrol® is a NIBCO brand the flow-control fittings are unsurpassed in quality, performance and longevity.
| NIBCO INC. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | CPVC Schedule 80 Socket Flanges |
| Connection Type | ANSI B16.5 Class 150 |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel