ARKPLAS Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2
Product Name Notes
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough,...
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded...
All Ark-Plas® Premium Grade Fittings are molded with our "Premium Grade" technology. This means that every sealing surface on each barb is seamless all the way around, due to...
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need...
Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when...

Next >>