ARKPLAS Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Fire Resistant Spiral Wrap is manufactured from a self-extinguishing Polyethylene material and is a recognized component listed under category UZKX2, component positioning devices, file number E 138-182. Fire Resistant Spiral... | |
| Safety Wrap is brightly colored Spiral Wrap, designed to highlight potentially hazardous areas. Three colors are available: Fluorescent Red, Fluorescent Green, and Fluorescent Yellow. Safety Wrap can also function... | |
| Spiral Wrap is an ideal covering used to bundle and protect tubing, wires, and other types of conductors. Spiral Wrap can be used on virtually any item with a diameter... | |
| Easy to use Cling Wrap can be used like tape to hold groups of wires or tubes in position, while protecting against abrasion and crushing. Slit down the length of... |