ARKPLAS Female Bulkhead Barb to Luer Female Straight Connector AP14FTFBL06N

Description
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.
Description
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

Suppliers

Company
Product
Description
Supplier Links
Female Bulkhead Barb to Luer Female Straight Connector - AP14FTFBL06N - ARKPLAS
Flippin, AR, United States
Female Bulkhead Barb to Luer Female Straight Connector
AP14FTFBL06N
Female Bulkhead Barb to Luer Female Straight Connector AP14FTFBL06N
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application.
Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal.
Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number.
Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation.
Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Tube Fittings
Product Number AP14FTFBL06N
Product Name Female Bulkhead Barb to Luer Female Straight Connector
Fitting Type Luer Lock Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
Terminal plug - KSV-PK-4 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details