ARKPLAS Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Ark-Plas® manufactures a complete line of tubing for pneumatic and fluid applications. A variety of materials and sizes available allow for a "custom" fit with standard catalog items. Materials... | |
| Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring... | |
| Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally... | |
| Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide... | |
| Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance... |
| Next >> |