ARKPLAS Commercial Grade Barb to Barb Straight Connector AP0250CA50P

Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.
Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Barb to Barb Straight Connector - AP0250CA50P - ARKPLAS
Flippin, AR, United States
Commercial Grade Barb to Barb Straight Connector
AP0250CA50P
Commercial Grade Barb to Barb Straight Connector AP0250CA50P
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items.
Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Tube Fittings
Product Number AP0250CA50P
Product Name Commercial Grade Barb to Barb Straight Connector
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Straight Threaded Flare Fittings - MFM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Flare Connection
Material Stainless; 316 Stainless Steel
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details