ARKPLAS Commercial Grade Barb to Barb Straight Connector AP0209CA09N

Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.
Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Barb to Barb Straight Connector - AP0209CA09N - ARKPLAS
Flippin, AR, United States
Commercial Grade Barb to Barb Straight Connector
AP0209CA09N
Commercial Grade Barb to Barb Straight Connector AP0209CA09N
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items.
Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Tube Fittings
Product Number AP0209CA09N
Product Name Commercial Grade Barb to Barb Straight Connector
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216089 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barb tubing fitting - C-3/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details