ARKPLAS Commercial Grade Barb Reducing Tee Connector AP0409T06P

Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.
Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Barb Reducing Tee Connector - AP0409T06P - ARKPLAS
Flippin, AR, United States
Commercial Grade Barb Reducing Tee Connector
AP0409T06P
Commercial Grade Barb Reducing Tee Connector AP0409T06P
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items.
Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Tube Fittings
Product Number AP0409T06P
Product Name Commercial Grade Barb Reducing Tee Connector
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-45E10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barbed T-connector - FCN-3-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Hydraulic Fitting
English Size 0.375 inch (9.52 mm)
View Details