All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application.
Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal.
Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number.
Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation.
Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.
| ARKPLAS | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | AP12MLFT18CL |
| Product Name | Locking Male Barb to Luer Male Straight Connector |
| Fitting Type | Luer Lock Fitting |