Scanivalve Corporation Plastic Tubing Plastic Tubing

Description
Features and Specifications Available sizes: Vinyl-- .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm) Urethane--.031 in (0.79mm) .040 in (1.02mm), .063 in (1.59mm), Nylon-- .063 in (1.59mm), .125HW in (3.18mm) Teflon-- .063 in (1.59mm), .125 in (3.18mm) Application Vinyl Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Temperature rating of °65 C. Urethane Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Best tubing for wind tunnel models due to its ability to be flexible around sharp corners without kinking. Temperature rating 95 °C. Nylon Tubing--General purpose tubing rated at 1000 psi at 21 °C for .063 tubing size. Ideal for gas turbine testing, flight tests, etc. Temerature rating of 110 °C Teflon Tubing--Chemically inert tubing rated at 500 psi at 21 °C for .063 tubing size.. Maximum temperature rating is 260 °C.
Description
Features and Specifications Available sizes: Vinyl-- .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm) Urethane--.031 in (0.79mm) .040 in (1.02mm), .063 in (1.59mm), Nylon-- .063 in (1.59mm), .125HW in (3.18mm) Teflon-- .063 in (1.59mm), .125 in (3.18mm) Application Vinyl Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Temperature rating of °65 C. Urethane Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Best tubing for wind tunnel models due to its ability to be flexible around sharp corners without kinking. Temperature rating 95 °C. Nylon Tubing--General purpose tubing rated at 1000 psi at 21 °C for .063 tubing size. Ideal for gas turbine testing, flight tests, etc. Temerature rating of 110 °C Teflon Tubing--Chemically inert tubing rated at 500 psi at 21 °C for .063 tubing size.. Maximum temperature rating is 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Tubing - Plastic Tubing - Scanivalve Corporation
Liberty Lake, WA, USA
Plastic Tubing
Plastic Tubing
Plastic Tubing Plastic Tubing
Features and Specifications Available sizes: Vinyl-- .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm) Urethane--.031 in (0.79mm) .040 in (1.02mm), .063 in (1.59mm), Nylon-- .063 in (1.59mm), .125HW in (3.18mm) Teflon-- .063 in (1.59mm), .125 in (3.18mm) Application Vinyl Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Temperature rating of °65 C. Urethane Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Best tubing for wind tunnel models due to its ability to be flexible around sharp corners without kinking. Temperature rating 95 °C. Nylon Tubing--General purpose tubing rated at 1000 psi at 21 °C for .063 tubing size. Ideal for gas turbine testing, flight tests, etc. Temerature rating of 110 °C Teflon Tubing--Chemically inert tubing rated at 500 psi at 21 °C for .063 tubing size.. Maximum temperature rating is 260 °C.

Features and Specifications

Available sizes:

Vinyl-- .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm)

Urethane--.031 in (0.79mm) .040 in (1.02mm), .063 in (1.59mm),

Nylon-- .063 in (1.59mm), .125HW in (3.18mm)

Teflon-- .063 in (1.59mm), .125 in (3.18mm)

Application

Vinyl Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Temperature rating of °65 C.

Urethane Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Best tubing for wind tunnel models due to its ability to be flexible around sharp corners without kinking. Temperature rating 95 °C.

Nylon Tubing--General purpose tubing rated at 1000 psi at 21 °C for .063 tubing size. Ideal for gas turbine testing, flight tests, etc. Temerature rating of 110 °C

Teflon Tubing--Chemically inert tubing rated at 500 psi at 21 °C for .063 tubing size.. Maximum temperature rating is 260 °C.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Tubing
Product Number Plastic Tubing
Product Name Plastic Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Silicone -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Design Units English
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details