Allegro Industries Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| All the same features of the AC model in a DC model with CFM rate of 796 Free air. Blower with quick-connect 15’ or 25’ ducting canister. This attaches quickly... | |
| Allegro's Complete Ventilation Systems include all the most-asked-for equipment you need for your confined space site. The systems include a choice of Allegro's most popular blowers, six feet and fifteen... | |
| Allegro's easy to order, easy to use Complete Ventilation Systems including all the most-asked-for equipment you need for your confined space site. The systems include a choice of Allegro's most... | |
| Allegro’s easy to order, easy to use Complete Ventilation Systems including all the most-asked-for equipment you need for your confined space site. The systems include a choice of Allegro’s most... | |
| Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and... | |
| Electric, explosion proof motor is UL/CSA listed single phase motor and NEMA rated. 115V plug and 3 blade fan. Meets Class I, Division 1 and 2, Groups C & D,... | |
| Electric, explosion-proof motor is UL listed. Single-phase motor includes NEMA rated 115V plug (included). It offers tough steel construction and meets Class I, Divisions 1 and 2, Groups C and... | |
| Electric, explosion-proof motor is UL/CSA listed. Single-phase motor includes Hazardous Location NEMA rated 115V plug (included). ABS housing provides non-sparking safety. Meets Class I, Divisions 1 and 2, Group D... | |
| Electric, explosion-proof motor is UL/CSA listed. Single-phase motor includes NEMA rated 115V plug for use with explosion-proof socket (sold separately). Meets Class I, Divisions 1 and 2, Groups C and... | |
| Engineered for convenience, this 8"axial blower is an all-in-one ventilation system. The design allows ducting to collapse into a built-in canister for easy storage. The unit can also be stored... | |
| Excellent for most ventilating needs, especially confined space. Designed with tough polyethylene housing, metal safeguards and a steel fan for durability. Two 8" ports offer positive ventilation or fume extraction,... | |
| For applications requiring a maximum amount of output, this 16"High Output Blower offers a 2 hp electric motor housed in a rugged metal casing. Its efficient 3 blade impeller and... | |
| For applications requiring a maximum amount of output. Made from 16 gauge cold rolled steel housing and power coated in safety orange with 4 blade impeller. Interchangeable flange for intake... | |
| For environments that require faster purge time or larger confined spaces, this High Output Blower offers the same features as the Standard Blower, with a cage-enclosed 3/4 hp motor for... | |
| For maximum output applications, this 12" offers 1/2 hp with 6 blade impeller. Power cord includes an inline "on-off" switch. | |
| For speed drying of wet carpets, pads, floors and walls, this blower has many of the same features as the 9519-10 but offered in 200V/50hz. The lightweight, plastic housing and... | |
| For use when the need to run long lengths of ventilation duct and high CFM is needed in an hazardous location. Ducting is attached to both the intake and exhaust... | |
| For use when there is need to run long lengths of ventilation duct and maintain a high CFM. Ducting is attached to both the intake and exhaust ends of the... | |
| For very large confined spaces this large, 16"axial blower delivers high output for drawing or pushing air. The durable and tough metal housing holds a 6 blade impeller. It is... | |
| High performance and durability are built into this Heavy Duty Blower. Its large 1 1⁄2 hp motor and 8"ports deliver high CFM allowing workers to draw out or push air... | |
| Intended for large confined spaces, this 3 blade impeller can be used for ventilating or extricating air. It comes with 16 gauge cold rolled steel housing and integrated carry handles... | |
| Lightweight, portable and durable, this blower is ideally suited for large confined spaces such as paper mills, tank purging or utility sites. This safety orange blower delivers both positive and... | |
| Made from rugged steel with a handle of easy transport. This blower can run off a truck motor. Features Alligator clips, 12 volt electric motor. | |
| Offering portability and the same output and weight as the 9505, plus the durability of a Honda engine. Polyethylene housing with built-in handle offers convenience in transport. The sturdy metal... | |
| One piece Axial Blower/Heater. Propane, requires only 45,000 BTUs of input to raise heat 125°. 120 VAC 4 Amps and CEESI certified. | |
| Perfect for locations where electricity is not available, this 8"DC Axial Blower may be operated off a truck battery. It features a 12 volt DC electric motor with thermal protector,... | |
| Perfect for remote locations where electricity is unavailable, this gasoline-powered, 5.7 hp blower offers high flow rates. The 8"ports and steel guards provide safety and the polyethylene housing with built-in... | |
| Same as our 12”, but includes explosion-proof UL listed, single phase motor and NEMA rated 125V plug. Meets Class I, Division 1 and 2, Groups C & D, Class II... | |
| Same as our 16"Standard Blower, but includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115V plug. Meets Class I, Division 1 and 2, Groups C & D, Class... | |
| The COM-PAX-IAL blower can run off a truck battery when you’re on the road. 12 volt DC electric motor with single speed performance. Lightweight and easy to store. Features a... | |
| The Complete Ventilation System from Allegro includes everything you’ll need for your confined space site. Included is the lightweight plastic blower, six feet and fifteen feet of ducting with a... | |
| The polyethylene housing and canister assembly are designed to be both lightweight and super quiet. Made of corrosion, UV and chemical resistant polyethylene in “safety orange”. The quick-connect clipping system... | |
| This blower offers greater flexibility by allowing workers to use high speed in some applications such as purging an area, and the lower speed in other sites such as very... | |
| This complete, all-in-one ventilation system includes an 8"axial blower powered by a 12 volt DC motor, 15 or 25 feet of ducting and a built in storage canister. The handle... | |
| This lightweight and compact COM-PAX-IAL blower can be an all-in-one ventilation system sold with quick-connect 15’ or 25’ ducting canister which attaches quickly without tools with Cam-lock latches. | |
| This lightweight portable blower is ideally suited for light industrial or utility applications. Maximum airflow is perfect for confined spaces. Super quiet, safety orange, molded carry handle and enclosed electrical... | |
| This lightweight, corrosion, UV and chemical resistant polyethylene housing offers a superior design with durable construction. The carry handle is molded into the blower. This compact and super quiet unit... | |
| This unit can be used for both delivering fresh air or extracting contaminated air. Tough steel construction with handle and weighing only 27 lbs. makes this blower easy to transport. | |
| This versatile system features the 8" COM-PAX-IAL blower with canister and your choice of 15' or 25' ducting. This lightweight unit is designed with the quick-connect clipping system which allows... | |
| Weighing 13% less than our 9513. This blower features a venturi inlet to increase CFM. Designed with tough steel construction, rubber feet, handle and a durable grill. Complete with AC... | |
| With the highest output available from an 8"axial blower, this compact unit offers light weight and high output from an AC electric motor. It is designed with tough steel construction,... |