Allegro Industries Datasheets for Swabs and Cleaning Sticks
Swabs and cleaning sticks consist of a small wad of nonwoven, cotton, microfiber or foam wrapped around either one or both ends of a short wood, paper, or plastic rod or tube for use in medical, fiber optic, laboratory, electronic and other critical cleaning applications.
Swabs and Cleaning Sticks: Learn more
| Product Name | Notes |
|---|---|
| Easy to use and good for cleaning full and half mask respirators as well as removing residues. Contains non-sterile, one sided swabs with cotton tip and wood shaft, low lint. | |
| Large (5" x 8"), individually foil-packaged towelettes contain 70% Isopropanol and are designed specifically for rubber respirator facepieces and other personal safety equipment. The box is designed as a wall... |