Allegro Industries Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Excelent for pumping standing water containing sand, solids, leaves or debris at a maximum of 50 gallons per minute. Submersible to 39 feet and continuous running water level to 3... | |
| Features a 60' shut off head with a 110 volt, single-phase motor. 220 volt motor for lower amp draw and longer cable extensions abailable by special order. | |
| Offers easy disassembly with one 12mm box/socket wrench. | |
| Perfect for civil engineering sites, utility pits or any general dewatering application where all water must be drained. Pumps down to 3/16". | |
| This cost effective and maintenance free pulsating diaphragm pump will operate efficiently with mold, PCM and TEM cassettes. Lightweight at only 10 lbs the pump comes complete with an adjustable... | |
| This Pump is a totally enclosed, submersible dewatering unit. Perfect for dewatering ditches, manholes and tasks at construction sites. Watertight o-ring seals keep pump’s internal parts completely dry. Can operate... |