Allegro Industries Datasheets for Carrying Cases and Equipment Cases
Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more
| Product Name | Notes |
|---|---|
| A large size to accommodate medical accessories such as oxygen unit, blankets and first aid kit. Case is built of corrosion resistant steel with dominantly displayed defibrillator graphics and 19" | |
| Additional features include a permanent metal shelf and a battery operated audio alarm and fully sealed water-proof strobe. | |
| Allegro’s wall cases protect respirators against damaging plant and window environments. They are made of corrosion resistant ABS with ultraviolet inhibitors. Nonmetallic hinges and latches prevent rust while a rubber... | |
| Built to store two SCBA units, this low profile, Hi-Viz yellow or green wall mounted case is rugged yet light weight. Built for simple, fast installation, this wall case is... | |
| Comes with fully sealed, water-proof strobe, powered by 9 volt battery. Also a 130 decibel alarm for audio and visual warning when door is opened. | |
| Designed for a single SCBA, this low profile wall mounted case provides protection from dust, moisture and damaging plant environments. The Roto-Molded material makes this case lightweight yet extremely rugged. | |
| Designed to protect fire extinguishers from dust and harsh workplace environments. Made of high impact, corrosion resistant ABS. High visibility red case make locating easy. Holds all major extinguishers up... | |
| Holds up to two 5- or 10-minute EBAs. Made of corrosion resistant ABS with ultraviolet inhibitors. | |
| Metal case comes in corrosion resistant electro-static white finish. Defibrillator graphics are dominantly displayed. Other features include a 13" x 13" window on door front, right hand door opening and... | |
| Perfect for storing APRs, cartridges and other respirator accessories such as fit testing kits, storage bags and cleaning supplies. | |
| These cases are all made of corrosion resistant ABS with ultraviolet inhibitors. The rubber door seal protects against dust and moisture and the non-metallic hinges and latches prevent rust. You... | |
| This case can be used both inside and outside. Made to protect supplies from dust and the elements. Comes with three shelves and can be securely locked | |
| This lightweight design features two windows allowing for quick identification of contents. Covered pass-through allows charging while storing and will keep dirt and moisture out. You can store PAPR without... | |
| This welded 20 gauge steel case will accommodate all major AEDs on the market. A small sized alarm produces 90 decibels. The keyless alarm can be controlled from outside or... | |
| White case made of corrosion resistant ABS plastic and high visibility defibrillator graphics. Special features include 6" x 10" window and right hand door opening. Three optional slide in shelves. | |
| White case made of corrosion resistant ABS plastic and high visibility defibrillator graphics. Special features include 6"x10" window and right hand door opening. Three optional slide in shelves. A 9... |