Allegro Industries Plastic Venturi Blowers

Description
Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through the venturi and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this Venturi Blower on air or steam lines limited to 140 psi. Choose from Metal or Anti-Static Plastic Linear Low Density Polyethylene (LLDPE) Lightweight construction Convenient carry handles for one-person portability to any location No guards required Multiple inlet ports Sturdy steel galvanized steel diffuser All models include a crow’s foot inlet connection Static ground is attached to the base of all blowers Single piece cast aluminum inlet housing
Description
Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through the venturi and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this Venturi Blower on air or steam lines limited to 140 psi. Choose from Metal or Anti-Static Plastic Linear Low Density Polyethylene (LLDPE) Lightweight construction Convenient carry handles for one-person portability to any location No guards required Multiple inlet ports Sturdy steel galvanized steel diffuser All models include a crow’s foot inlet connection Static ground is attached to the base of all blowers Single piece cast aluminum inlet housing

Suppliers

Company
Product
Description
Supplier Links
Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through the venturi and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this Venturi Blower on air or steam lines limited to 140 psi. Choose from Metal or Anti-Static Plastic Linear Low Density Polyethylene (LLDPE) Lightweight construction Convenient carry handles for one-person portability to any location No guards required Multiple inlet ports Sturdy steel galvanized steel diffuser All models include a crow’s foot inlet connection Static ground is attached to the base of all blowers Single piece cast aluminum inlet housing

Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through the venturi and out the air diffuser.

A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this Venturi Blower on air or steam lines limited to 140 psi.

  • Choose from Metal or Anti-Static Plastic Linear Low Density Polyethylene (LLDPE)
  • Lightweight construction
  • Convenient carry handles for one-person portability to any location
  • No guards required
  • Multiple inlet ports
  • Sturdy steel galvanized steel diffuser
  • All models include a crow’s foot inlet connection
  • Static ground is attached to the base of all blowers
  • Single piece cast aluminum inlet housing
Supplier's Site
Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through the venturi and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this Venturi Blower on air or steam lines limited to 140 psi. Choose from Metal or Anti-Static Plastic Linear Low Density Polyethylene (LLDPE) Lightweight construction Convenient carry handles for one-person portability to any location No guards required Multiple inlet ports Sturdy steel galvanized steel diffuser All models include a crow’s foot inlet connection Static ground is attached to the base of all blowers Single piece cast aluminum inlet housing

Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through the venturi and out the air diffuser.

A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this Venturi Blower on air or steam lines limited to 140 psi.

  • Choose from Metal or Anti-Static Plastic Linear Low Density Polyethylene (LLDPE)
  • Lightweight construction
  • Convenient carry handles for one-person portability to any location
  • No guards required
  • Multiple inlet ports
  • Sturdy steel galvanized steel diffuser
  • All models include a crow’s foot inlet connection
  • Static ground is attached to the base of all blowers
  • Single piece cast aluminum inlet housing
Supplier's Site

Technical Specifications

  Allegro Industries Allegro Industries
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number Plastic Venturi Blowers Plastic Venturi Blowers
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details
Filter Fans - 1759805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4609_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4232 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details