Allegro Industries Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
The high pressure Adjustable Flow Control Valve adjusts air flow from any high pressure air source for greater comfort. It offers a large gripping handle that makes it easy to...
These valves adjust the amount of air to the helmet and adjust air 25 degrees cooler than the ambient air for use in hot environments.