Allegro Industries Datasheets for Respirators and Dust Masks
Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants.
Respirators and Dust Masks: Learn more
| Product Name | Notes |
|---|---|
| • For bearded workers • A large clear window offers a wide view • Disposable design • Just remove the down tube and clamp before disposal • Replacement hood comes... | |
| Designed to fit most APR and SAR half mask respirators, this hood helps extend the life of all half masks, including disposable and limited use respirators. Its patented design offers... | |
| Especially comfortable for bearded workers, the hood style respirator is lightweight and loose-fitting, to fit comfortably over the head. A large clear window offers a wide view and complete protection... | |
| Our Complete Half Mask Systems offer portable, lightweight air sources for one, two, or three comfortable half mask supplied air respirators, a 1/4 hp ambient pump, 3/4 hp pump, or... | |
| Our Full Mask continuous flow supplied air respirator is made of silicone rubber for durability and will hold its shape even in extreme heat and cold. The double sealing flange... | |
| The Full Mask Systems provide a portable air source for one, two or three respirator users. They include one, two or three full mask supplied air respirators, a 1/4 hp... | |
| This comfortable half mask offers low pressure, continuous flow protection with the same unique "over the shoulder" hose design and belt as the full facepiece respirator. It's durable and easy... | |
| Made from silicone for durability Double sealing flange for improved face to mask seal Deep chin pocket for more comfortable fit Replaceable lens with anti-fog, anti-scratch coating Removable hairnet Fits... | |
| Unique over the shoulder hose design Adjustable belt that holds the hose and airflow valve out of the way High impact, anti-fog, distortion-free polycarbonate lens Double sealing flange and deep... |