Allegro Industries Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Product Name Notes
A large size to accommodate medical accessories such as oxygen unit, blankets and first aid kit. Case is built of corrosion resistant steel with dominantly displayed defibrillator graphics and 19"
Additional features include a permanent metal shelf and a battery operated audio alarm and fully sealed water-proof strobe.
Allegro’s wall cases protect respirators against damaging plant and window environments. They are made of corrosion resistant ABS with ultraviolet inhibitors. Nonmetallic hinges and latches prevent rust while a rubber...
Belt mounted for carrying respirators, gloves, goggles and small tools. Constructed of lightweight nylon reinforced vinyl fabric with hook and loop closure to protect equipment from dust and moisture. Available...
Built to store two SCBA units, this low profile, Hi-Viz yellow or green wall mounted case is rugged yet light weight. Built for simple, fast installation, this wall case is...
Clear PVC front window allows for easy view of contents. PVC mesh back and sides allow for breathing. Added features include a top zippered closure, hanging hook for storage and...
Comes with fully sealed, water-proof strobe, powered by 9 volt battery. Also a 130 decibel alarm for audio and visual warning when door is opened.
Designed for a single SCBA, this low profile wall mounted case provides protection from dust, moisture and damaging plant environments. The Roto-Molded material makes this case lightweight yet extremely rugged.
Designed for easy transport and storage. This durable bag features double zipper for easy access, shoulder strap and pockets for accessories. Foam padding protects defibrillator and moveable Velcro™ divider accommodates...
Designed to protect fire extinguishers from dust and harsh workplace environments. Made of high impact, corrosion resistant ABS. High visibility red case make locating easy. Holds all major extinguishers up...
Easy to transport and store, this durable rectangular carry bag features reinforced handles, shoulder strap and dual zipper entry. Internal padding protects SCBA and mask. Accessory zipper pouch and internal...
For easy storage and transportation. Polyester bag with cylinder shape for tight controlled fit will hold 8", 12", 16" or 20" duct, up to 25'. Features double zipper for ease...
High quality nylon bag is padded to protect your sampling products. The large bag is designed to contain up to two sampling pumps with stands, cassettes, impactors, and all of...
Holds up to two 5- or 10-minute EBAs. Made of corrosion resistant ABS with ultraviolet inhibitors.
Metal case comes in corrosion resistant electro-static white finish. Defibrillator graphics are dominantly displayed. Other features include a 13" x 13" window on door front, right hand door opening and...
Perfect for storing APRs, cartridges and other respirator accessories such as fit testing kits, storage bags and cleaning supplies.
Reusable storage bags keep equipment contaminant free. Large (14"x16") transparent bag with zipper. Made of tough 10 mil. poly to last longer and hold half-or full mask sizes. Cleaning instructions...
Rugged polyester outer shell with fleece inside is built to protect helmets and shields from scratches. Added features include a breathable PVC mesh covering, drawstring closure and carrying strap designed...
Single use disposable storage bags with gusset help prevent cross contamination of any personal safety equipment such as respirators or ear muffs. The large bags come with pressure-sensitive seals where...
The durable polyester outer shell and fleece inside protects mask from scratches. Added features include a breathable PVD mesh covering, drawstring closure and carrying strap designed to be used over...
These cases are all made of corrosion resistant ABS with ultraviolet inhibitors. The rubber door seal protects against dust and moisture and the non-metallic hinges and latches prevent rust. You...
This case can be used both inside and outside. Made to protect supplies from dust and the elements. Comes with three shelves and can be securely locked
This easy to store bag is made with cotton outer fabric and fleece inside to protect mask. A clear plastic window pocket allows for personal identification. Designed with a drawstring...
This lightweight design features two windows allowing for quick identification of contents. Covered pass-through allows charging while storing and will keep dirt and moisture out. You can store PAPR without...
This welded 20 gauge steel case will accommodate all major AEDs on the market. A small sized alarm produces 90 decibels. The keyless alarm can be controlled from outside or...
White case made of corrosion resistant ABS plastic and high visibility defibrillator graphics. Special features include 6" x 10" window and right hand door opening. Three optional slide in shelves.
White case made of corrosion resistant ABS plastic and high visibility defibrillator graphics. Special features include 6"x10" window and right hand door opening. Three optional slide in shelves. A 9...