The Agilent IPCMini is a modern 1/4-rack ion pump controller with 3.5" touch screen display. The IPCMini can operate pumps up to 500 L/s pumps with 40W of power. With less than 10 ms of I/O response time and 1 nA of current resolution, it is suitable when a quick trigger and an accurate pressure reading are required, even at low pressure. The Intelligent Step (iSTEP) voltage function selects the proper operating voltage to start even large pumps at low pressure and maintain accurate pressure readings in UHV/XHV region. The HV button and interlock make IPCMini safe and reliable. The resistive touch panel has an intuitive display that can be easily read from a distance.
Selection of positive (diode, noble diode) or negative (StarCell, triode) polarity outputs to meet your needs
iSTEP voltage feature ensures highest pumping speed and lowest leakage current resulting in most accurate pressure measurement down to the 1 x 10–10 mbar range
Convenient front-panel USB port for data acquisition
Programmable outputs for operation of any other ion pump
I/O response time of <10 msec
Built-in set points, remote operation, and RS232/485 computer interface are standard (Ethernet optional)
IProtect disables high-voltage output in the event of a leak or increase in gas load to preserve ion pump lifetime
Interlock system immediately shuts down the high voltage when the plug is removed from the pump
Compliant with EN 61326-1 2013 and EN 61010-1 2010
The Agilent IPCMini is a modern 1/4-rack ion pump controller with 3.5" touch screen display. The IPCMini can operate pumps up to 500 L/s pumps with 40W of power. With less than 10 ms of I/O response time and 1 nA of current resolution, it is suitable when a quick trigger and an accurate pressure reading are required, even at low pressure. The Intelligent Step (iSTEP) voltage function selects the proper operating voltage to start even large pumps at low pressure and maintain accurate pressure readings in UHV/XHV region.
The HV button and interlock make IPCMini safe and reliable. The resistive touch panel has an intuitive display that can be easily read from a distance.
- Selection of positive (diode, noble diode) or negative (StarCell, triode) polarity outputs to meet your needs
- iSTEP voltage feature ensures highest pumping speed and lowest leakage current resulting in most accurate pressure measurement down to the 1 x 10–10 mbar range
- Convenient front-panel USB port for data acquisition
- Programmable outputs for operation of any other ion pump
- I/O response time of <10 msec
- Built-in set points, remote operation, and RS232/485 computer interface are standard (Ethernet optional)
- IProtect disables high-voltage output in the event of a leak or increase in gas load to preserve ion pump lifetime
- Interlock system immediately shuts down the high voltage when the plug is removed from the pump
- Compliant with EN 61326-1 2013 and EN 61010-1 2010