Danfoss A/S Mini Motor Contactors CI 5

Description
CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With add-on auxiliary contact blocks, timers and other additional accessories they off er high flexibility. The CI 5 also guarantees extra safety against electric shock by protective distance for live parts during mounting by installers and maintenance stuff according to IEC 60947 edition 5 standard. The CI 5 also includes dedicated bimetallic overload protection relays for sensitive to phase-loss condition. In addition, the CI 5 range also includes thermal overload relays for the protection of squirrel-cage motors. Compact design High flexibility Power range up to 5.5 kw For ac and dc coil voltages
Description
CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With add-on auxiliary contact blocks, timers and other additional accessories they off er high flexibility. The CI 5 also guarantees extra safety against electric shock by protective distance for live parts during mounting by installers and maintenance stuff according to IEC 60947 edition 5 standard. The CI 5 also includes dedicated bimetallic overload protection relays for sensitive to phase-loss condition. In addition, the CI 5 range also includes thermal overload relays for the protection of squirrel-cage motors. Compact design High flexibility Power range up to 5.5 kw For ac and dc coil voltages

Suppliers

Company
Product
Description
Supplier Links
Mini Motor Contactors - CI 5 - Danfoss A/S
Nordborg, Denmark
Mini Motor Contactors
CI 5
Mini Motor Contactors CI 5
CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With add-on auxiliary contact blocks, timers and other additional accessories they off er high flexibility. The CI 5 also guarantees extra safety against electric shock by protective distance for live parts during mounting by installers and maintenance stuff according to IEC 60947 edition 5 standard. The CI 5 also includes dedicated bimetallic overload protection relays for sensitive to phase-loss condition. In addition, the CI 5 range also includes thermal overload relays for the protection of squirrel-cage motors. Compact design High flexibility Power range up to 5.5 kw For ac and dc coil voltages

CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations.
Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With add-on auxiliary contact blocks, timers and other additional accessories they off er high flexibility.

The CI 5 also guarantees extra safety against electric shock by protective distance for live parts during mounting by installers and maintenance stuff according to IEC 60947 edition 5 standard.

The CI 5 also includes dedicated bimetallic overload protection relays for sensitive to phase-loss condition.

In addition, the CI 5 range also includes thermal overload relays for the protection of squirrel-cage motors.

  • Compact design
  • High flexibility
  • Power range up to 5.5 kw
  • For ac and dc coil voltages
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Motor Starters and Contactors
Product Number CI 5
Product Name Mini Motor Contactors
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Reversing Contactor - 104-C09EJ22 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-50A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 9094073 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
Automotive Contactors - 2138602-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0023 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details