Danfoss A/S Motor Contactors with Interface Relay CI EI (210-420 series)

Description
The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. The factory setting makes the contactors operate as standard conventional contactors, but for PLC application, the built-in interface relay can be activated. A long electrical lifetime makes the CI210 EI - 420 EI contactors suitable for operation of all kinds of electrical loads in modern industry. A wide range of clip-on aux. contacts, timers, surge suppressors, mechanical interlock and marking plates makes the CI210 EI - 420 EI programme very flexible and suitable both for OEMs and panel builders. Compact design Screw mounting Power range110 kW to 220 kW Basic modules with built-in aux. contacts Electronic control of switching coil voltage Wide voltage range Dual frequency coil at 50-60 Hz as standard Integrated interface relay for PLC application
Description
The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. The factory setting makes the contactors operate as standard conventional contactors, but for PLC application, the built-in interface relay can be activated. A long electrical lifetime makes the CI210 EI - 420 EI contactors suitable for operation of all kinds of electrical loads in modern industry. A wide range of clip-on aux. contacts, timers, surge suppressors, mechanical interlock and marking plates makes the CI210 EI - 420 EI programme very flexible and suitable both for OEMs and panel builders. Compact design Screw mounting Power range110 kW to 220 kW Basic modules with built-in aux. contacts Electronic control of switching coil voltage Wide voltage range Dual frequency coil at 50-60 Hz as standard Integrated interface relay for PLC application

Suppliers

Company
Product
Description
Supplier Links
Motor Contactors with Interface Relay - CI EI (210-420 series) - Danfoss A/S
Nordborg, Denmark
Motor Contactors with Interface Relay
CI EI (210-420 series)
Motor Contactors with Interface Relay CI EI (210-420 series)
The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. The factory setting makes the contactors operate as standard conventional contactors, but for PLC application, the built-in interface relay can be activated. A long electrical lifetime makes the CI210 EI - 420 EI contactors suitable for operation of all kinds of electrical loads in modern industry. A wide range of clip-on aux. contacts, timers, surge suppressors, mechanical interlock and marking plates makes the CI210 EI - 420 EI programme very flexible and suitable both for OEMs and panel builders. Compact design Screw mounting Power range110 kW to 220 kW Basic modules with built-in aux. contacts Electronic control of switching coil voltage Wide voltage range Dual frequency coil at 50-60 Hz as standard Integrated interface relay for PLC application

The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber.

The factory setting makes the contactors operate as standard conventional contactors, but for PLC application, the built-in interface relay can be activated. A long electrical lifetime makes the CI210 EI - 420 EI contactors suitable for operation of all kinds of electrical loads in modern industry.

A wide range of clip-on aux. contacts, timers, surge suppressors, mechanical interlock and marking plates makes the CI210 EI - 420 EI programme very flexible and suitable both for OEMs and panel builders.

  • Compact design
  • Screw mounting
  • Power range110 kW to 220 kW
  • Basic modules with built-in aux. contacts
  • Electronic control of switching coil voltage
  • Wide voltage range
  • Dual frequency coil at 50-60 Hz as standard
  • Integrated interface relay for PLC application
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Motor Starters and Contactors
Product Number CI EI (210-420 series)
Product Name Motor Contactors with Interface Relay
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 328548 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 24 volts
Continuous Current 9 amps
View Details