The F-Scan® is an in-shoe pressure measurement system designed for accurate and reliable data collection in various applications, including diagnosing pathologies and evaluating treatments. It features ultra-thin sensors that provide high-resolution measurements, making it suitable for profiling anatomical landmarks. The system is portable, allowing data collection in diverse environments, and can integrate with other gait lab technologies such as EMG and motion capture systems. The F-Scan® offers multiple sensor options, including standard, long-handle, sport, and XL, with a pressure range of 50-125 PSI and a resolution of 3.9 per cm². It supports different system configurations, including tethered, wireless, and datalogger options, with scan rates up to 750 Hz. The wireless system has a maximum distance of 100 meters from the PC, while the datalogger allows for unlimited data collection distance. Optional software is available for enhanced analysis, including clinical and research versions, which provide various features such as automated peak pressure analysis, patient databases, and data export capabilities. The system is powered by either AC or rechargeable Li-Ion batteries, with a battery life of up to 2 hours for recording. Overall, the F-Scan® is optimized for sports testing and provides valuable insights for foot function and gait analysis.
Ultra-thin, in-shoe sensors capture timing & pressure information for foot function & gait analysis.
The F-Scan In-Shoe system provides dynamic pressure, force and timing information for foot function and gait analysis. Information obtained from the F-Scan is used in real-world applications, like designing and testing orthotics, offloading diabetic feet and evaluating footwear and techniques in elite athletes.
| Tekscan, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | F-Scan® |
| Product Name | Foot Pressure Mapping System |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Digital |
| User Interface | Computer Programmable |
| Host Connection | USB |