The CONFORMat,Ñ¢ Body Pressure Measurement System from Tekscan, Inc. is designed to provide precise and reliable data on pressure distribution and Center of Force (CoF) for optimizing patient seating and positioning. The system features a flexible sensor that conforms to the contours of the body and support surfaces, ensuring accurate pressure measurements. It operates with a resolution of 0.5 sensels per cm² and includes 1,024 sensels over an active sensing area of 47.14 x 47.14 cm. The CONFORMat system is available in various configurations, including tethered, wireless, and datalogger options, with a maximum scanning rate of up to 100 Hz. The wireless unit can operate at distances up to 100 meters, while the tethered version connects via USB. The system is powered by a Li-Ion battery with a life of up to 2 hours for recording. The accompanying software provides real-time visualization of pressure distribution, allowing users to identify high-pressure areas and analyze data through various features, including 2D and 3D displays, side-by-side comparisons, and numerical assessments of pressure on individual sensels. Optional add-ons are available for enhanced research capabilities and video synchronization. This system is suitable for clinical and research applications, making it a versatile tool for engineers and healthcare providers focused on patient care and pressure management.
The CONFORMat™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient. The unique, truly flexible design makes the CONFORMat the most advanced pressure mapping system available for seat and back analysis.
| Tekscan, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | CONFORMat |
| Product Name | Body Pressure Measurement System |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Digital |
| User Interface | Computer Programmable |