Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data.
Foot Pressure Measurement
The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement platform. Combined with Tekscan's innovative software, the mats can be used for a variety of applications such as foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments and pressure offloading.
MatScan® Pressure Mat System Features
Low-profile mat - platform height of only 0.225 in. (0.57 cm)
Quick and easy set up with USB connection
Available with either Evolution® or VersaTek® electronics
Scanning speed of up to 100 Hz with Evolution electronics
Scanning speed of up to 440 Hz with VersaTek electronics
Provides objective and quantifiable pressure data
Compatible with gait lab technology, such as EMG and motion capture systems
3 hardware choices available: tethered, wireless, and/or datalogger
Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data.
Foot Pressure Measurement
The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement platform. Combined with Tekscan's innovative software, the mats can be used for a variety of applications such as foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments and pressure offloading.
MatScan® Pressure Mat System Features
- Low-profile mat - platform height of only 0.225 in. (0.57 cm)
- Quick and easy set up with USB connection
- Available with either Evolution® or VersaTek® electronics
- Scanning speed of up to 100 Hz with Evolution electronics
- Scanning speed of up to 440 Hz with VersaTek electronics
- Provides objective and quantifiable pressure data
- Compatible with gait lab technology, such as EMG and motion capture systems
- 3 hardware choices available: tethered, wireless, and/or datalogger