The MobileMat,Ñ¢ is a portable pressure measurement platform designed for both static and dynamic assessments in various environments, including clinical and research settings. It features a low-profile design with a sensing area thickness of 0.76 cm and dimensions of 63.6 x 55.9 cm. The mat utilizes patented resistive sensing technology with a resolution of 1.0 sensels/cm² and can capture data at a scan rate of 100 Hz. It operates within a temperature range of 32¬? to 95¬?F and connects via USB 2.0. The MobileMat,Ñ¢ is suitable for applications such as evaluating foot function, assessing postural stability, and conducting balance and sway analyses. It is lightweight at 3.5 kg, making it easy to transport and set up with minimal preparation time. The product includes access to Tekscan's software suite, which supports various analyses related to foot function and pressure distribution. Optional software and protocols are available for additional purchase.
An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab.
The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the mats can be used for a variety of applications to capture and evaluate static and dynamic foot function, profile anatomical landmarks, assess postural stability, and perform balance and sway analysis.
| Tekscan, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | MobileMat |
| Product Name | Portable Pressure Mat |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Digital |
| User Interface | Computer Programmable |