The Wireless ELF 2 System is a user-friendly, cost-effective load measurement system. This system combines 3 FlexiForce® WB201 sensors, battery-operated WiFi transmitter (certified 802.11b radio- 802.11b/g/n compatible), and Windows-compatible software*, turning your PC or laptop into a force measurement instrument. The WELF2 system, sampling rates up to 200 Hz and comes in a high speed version with sampling rates up to 6,000 Hz. The WiFi connection setup has ad hoc and access point (unsecured router) network capability. For multi-handle use an unsecured router is required.
*Compatible with Windows 2000, XP, Vista, and Windows 7
Wireless Force Measurement Features & Benefits:
Real-time data capture
Movie recording & saving
ASCII output to data analysis software
Multi-point calibration
Simple and storable calibration
Capability to tare a load
Adjustable sensitivity
Internal triggering
Displays in strip chart, column graph, or digital readout
Includes 3 AAA batteries. Battery life up to 5 hours
Connector: Compatible with all FlexiForce 2/3 pin sensor models: WB201, A201, A301, and A401
The Wireless ELF 2 System is a user-friendly, cost-effective load measurement system. This system combines 3 FlexiForce® WB201 sensors, battery-operated WiFi transmitter (certified 802.11b radio- 802.11b/g/n compatible), and Windows-compatible software*, turning your PC or laptop into a force measurement instrument. The WELF2 system, sampling rates up to 200 Hz and comes in a high speed version with sampling rates up to 6,000 Hz. The WiFi connection setup has ad hoc and access point (unsecured router) network capability. For multi-handle use an unsecured router is required.
*Compatible with Windows 2000, XP, Vista, and Windows 7
Wireless Force Measurement Features & Benefits:
- Real-time data capture
- Movie recording & saving
- ASCII output to data analysis software
- Multi-point calibration
- Simple and storable calibration
- Capability to tare a load
- Adjustable sensitivity
- Internal triggering
- Displays in strip chart, column graph, or digital readout
- Includes 3 AAA batteries. Battery life up to 5 hours
- Connector: Compatible with all FlexiForce 2/3 pin sensor models: WB201, A201, A301, and A401