Capture & Analyze Tire Behavior at Speeds Up to 265 km/h (165 mph).
Tekscan’s High Speed TireScan™ system captures the impact of speed, motion, and inertial forces on a tire at speeds up to 265 km/h (165 mph). The robust array of pressure sensing elements scans at 20 kHz as the tire rolls across it. The software displays the tire shape and pressure distribution while in motion. High Speed TireScan comes in three configurations: Tethered, Datalogger, and Remote VersaTek™.
Key Features:
Key Applications:
Fully integrated, multipurpose tire footprint pressure measurement system.
The TireScan™ CrossDrive system is a fully integrated solution capable of measuring large tire footprints at a high resolution. 250K sensing elements over a 508 mm x 508 mm (20 in. x 20 in.) area allows the system to measure footprints across a diverse tire portfolio (car to truck tires). The ruggedized housing is designed to handle harsh environments, allowing the system to collect footprint pressure data while the tire is experiencing shear forces from acceleration, deceleration, toe, and camber. The intuitive, application-specific
| Tekscan, Inc. | Tekscan, Inc. | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition Systems and Instruments |
| Product Number | TireScan | TireScan |
| Product Name | High Speed Tire Pressure and Shape System | In-Depth Tire Pressure Measurement System |
| Form Factor | Stand-alone | Stand-alone |
| Auxiliary Outputs | Digital | Digital |
| User Interface | Computer Programmable | Computer Programmable |
| Host Connection | WiFi Connection to PC | USB |