MOXTEK, Inc. Datasheets for Linear Polarizers
Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other.
Linear Polarizers: Learn more
| Product Name | Notes |
|---|---|
| IR Polarizers The BIR Infrared Series polarizers are designed for applications that use infrared wavelengths between 700nm and 2500nm. High Contrast and High Transmission are the two polarizer types for... | |
| Pixelated Polarizers Moxtek® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire® Technology. These patterned polarizers are available as two, three and... | |
| PPL and PFU Series Visible Light Polarizers The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000... | |
| Moxtek’s ICE Cube™ is optimized for use over a wide range of acceptance angles while maintaining color uniformity and image contrast in the visible wavelength ranges. The ICE Cube allows... | |
| ProFlux® polarizers are designed using Moxtek® Nanowire® Technology to optimally control light and image polarization. These polarizers are compatible with high energy and high temperature environments. Standard ProFlux polarizers are... | |
| ProFlux® Nanowire® Ultraviolet polarizers offer excellent solutions for UV and DUV applications. High transmission and high contrast choices are available. The high transmission products are indicated by UTV... | |
| Ultra Broadband polarizer’s are designed to offer an excellent solution for almost any multi-wavelength application. The wide-band characteristics of this polarizer, enables a wide range of products and technologies. Performance... |