MOXTEK, Inc. Datasheets for X-ray Sources
X-ray sources are lamps that generate or produce X-rays, a form of electromagnetic radiation, for non-destructive testing (NDT) or inspection.
X-ray Sources: Learn more
| Product Name | Notes |
|---|---|
| Moxtek manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® | |
| Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. Reflection x-ray... | |
| Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® | |
| The 50kV monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. Features: Small, compact design Lightweight Stable... | |
| The 50kV OptiMAG 300 monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. The major advantages include... | |
| The 50kV OptiMAG 800 monoblock x-ray source is a small, low power device used for a variety of applications including handheld, portable, and bench top instrumentation. The major advantages include... | |
| The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other... | |
| The Moxtek® MAGPRO 60kV & 70kV 12W x-ray source is designed for the portable and benchtop XRF and XRD instruments. Small spot size makes it a good choice for x-ray... |