MOXTEK, Inc. Pixelated Polarizer

Description
Pixelated Polarizers Moxtek® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire® Technology. These patterned polarizers are available as two, three and four-state devices for polarimetric imaging. Polarization helps to acquire more information from an obscured image to enable clearer imaging. With Pixelated Polarizers, multiple polarizations across the visible and into IR wavelengths can be gathered real-time. This enables 3D imaging technology and extreme low light imaging. These micro-patterned polarizer arrays can be aligned with focal plane arrays or microbolometers, or used in applications where it is desirable to change polarization angles without a complex mechanical polarizer switching mechanism. Typical Optical Performance: Transmission: > 80% @ 550 nm, Achievable transmission will depend in part on the desired array structure details. Contrast Ratio: >50:1 @ 550 nm, Achievable contrast ratio will depend in part on the desired array structure details. Bandwidth: 300 nm to 5 μm. This is substrate and AR coated dependent. Substrate Thickness: 0.7 mm standard Substrate Materials: Glass, fused silica, silicon
Datasheet
Description
Pixelated Polarizers Moxtek® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire® Technology. These patterned polarizers are available as two, three and four-state devices for polarimetric imaging. Polarization helps to acquire more information from an obscured image to enable clearer imaging. With Pixelated Polarizers, multiple polarizations across the visible and into IR wavelengths can be gathered real-time. This enables 3D imaging technology and extreme low light imaging. These micro-patterned polarizer arrays can be aligned with focal plane arrays or microbolometers, or used in applications where it is desirable to change polarization angles without a complex mechanical polarizer switching mechanism. Typical Optical Performance: Transmission: > 80% @ 550 nm, Achievable transmission will depend in part on the desired array structure details. Contrast Ratio: >50:1 @ 550 nm, Achievable contrast ratio will depend in part on the desired array structure details. Bandwidth: 300 nm to 5 μm. This is substrate and AR coated dependent. Substrate Thickness: 0.7 mm standard Substrate Materials: Glass, fused silica, silicon
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pixelated Polarizer -  - MOXTEK, Inc.
Orem, UT, USA
Pixelated Polarizer
Pixelated Polarizer
Pixelated Polarizers Moxtek® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire® Technology. These patterned polarizers are available as two, three and four-state devices for polarimetric imaging. Polarization helps to acquire more information from an obscured image to enable clearer imaging. With Pixelated Polarizers, multiple polarizations across the visible and into IR wavelengths can be gathered real-time. This enables 3D imaging technology and extreme low light imaging. These micro-patterned polarizer arrays can be aligned with focal plane arrays or microbolometers, or used in applications where it is desirable to change polarization angles without a complex mechanical polarizer switching mechanism. Typical Optical Performance: Transmission: > 80% @ 550 nm, Achievable transmission will depend in part on the desired array structure details. Contrast Ratio: >50:1 @ 550 nm, Achievable contrast ratio will depend in part on the desired array structure details. Bandwidth: 300 nm to 5 μm. This is substrate and AR coated dependent. Substrate Thickness: 0.7 mm standard Substrate Materials: Glass, fused silica, silicon

Pixelated Polarizers

Moxtek® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire® Technology. These patterned polarizers are available as two, three and four-state devices for polarimetric imaging. Polarization helps to acquire more information from an obscured image to enable clearer imaging. With Pixelated Polarizers, multiple polarizations across the visible and into IR wavelengths can be gathered real-time. This enables 3D imaging technology and extreme low light imaging. These micro-patterned polarizer arrays can be aligned with focal plane arrays or microbolometers, or used in applications where it is desirable to change polarization angles without a complex mechanical polarizer switching mechanism.

Typical Optical Performance:

Transmission: > 80% @ 550 nm, Achievable transmission will depend in part on the desired array structure details.

Contrast Ratio: >50:1 @ 550 nm, Achievable contrast ratio will depend in part on the desired array structure details.

Bandwidth: 300 nm to 5 μm. This is substrate and AR coated dependent.

Substrate Thickness: 0.7 mm standard

Substrate Materials: Glass, fused silica, silicon

Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category Optical Polarizers
Product Name Pixelated Polarizer
Optical Polarizer Linear Polarizer
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Optical Polarizer Waveplate / Retardation Plate
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
Achromatic Zero-Order Waveplates -  - CASTECH, Inc.
Specs
Optical Polarizer Waveplate / Retardation Plate
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Zero-Order Waveplate, Half-Wave, Quartz, 25.4 mm Diameter, 532 nm - 10RP02-16 - Newport MKS
Specs
Optical Polarizer Waveplate / Retardation Plate
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
View Details