MOXTEK, Inc. Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| AP3 Ultra-thin Polymer X-ray Windows are the highest performing x-ray windows available for low energy x-ray analysis. AP3 windows are ideal for applications that require high x-ray transmission of light... | |
| DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion... | |
| Moxtek® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron). These windows are ideal for sealed proportional counter applications that require analysis of light elements, such... | |
| ProLINE Series X-ray windows are available in typical sizes used in wavelength dispersive spectrometers such as those from major wavelength dispersive equipment manufacturers. ProLINE Series x-ray windows provide an excellent... |