ProFlux® polarizers are designed using Moxtek® Nanowire® Technology to optimally control light and image polarization. These polarizers are compatible with high energy and high temperature environments. Standard ProFlux polarizers are reflective which limits usage to pre-imager positions in the light engine. Our ABS series of inorganic Absorptive Polarizers offer the durability of inorganic with the design flexibility of absorptive, truly the best of both worlds. Absorptive series polarizers are color specific for the red, blue and green light channels and are specifically developed for applications that are narrow band and back reflection sensitive. Moxtek’s advanced manufacturing technology enables precision built polarizers in high volume quantities for use in projection display, analytical, automotive, medical, research, and many other applications.
High Performance polarizers are for applications where performance is critical to the application. Options range between Transmission, Contrast, and Balanced polarizers for the Blue and Green channels. The Red channel only has a balanced absorptive polarizer.
The General Performance polarizers are for applications with the need to absorb instead of reflect light, and do not need the High Performance specifications. There is only one type of polarizer for the Red, Green, and Blue color channels.
| MOXTEK, Inc. | |
|---|---|
| Product Category | Optical Polarizers |
| Product Number | ProFLux® ABS Series |
| Product Name | Inorganic Absorptive Polarizer |
| Optical Polarizer | Linear Polarizer |