MOXTEK, Inc. Visible Light High Contrast Polarizer ProFLux® PPL04C

Description
PPL and PFU Series Visible Light Polarizers The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000 hours at 200°C. You can be confident in exceptional high performance and durability anywhere in the application design. Two PFU polarizer types have been designed for the visible wavelengths with your application needs in mind, one polarizer provides the Ultra Contrast and the others Ultra Transmission. The Ultra Contrast polarizer is for applications that need exceedingly high contrast ratios in the visible wavelengths, while the Ultra Transmission polarizer is for applications where a higher level of transmission is needed with contrast still playing a major part for the design of the application. Birefringent properties polarize the light. For the best efficiency, these polarizers work best with the p-plane in transmission and the s-plane reflecting off of the polarizer at Normal Incidence and can be used as both pre-polarizers and analyzers.
Datasheet
Description
PPL and PFU Series Visible Light Polarizers The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000 hours at 200°C. You can be confident in exceptional high performance and durability anywhere in the application design. Two PFU polarizer types have been designed for the visible wavelengths with your application needs in mind, one polarizer provides the Ultra Contrast and the others Ultra Transmission. The Ultra Contrast polarizer is for applications that need exceedingly high contrast ratios in the visible wavelengths, while the Ultra Transmission polarizer is for applications where a higher level of transmission is needed with contrast still playing a major part for the design of the application. Birefringent properties polarize the light. For the best efficiency, these polarizers work best with the p-plane in transmission and the s-plane reflecting off of the polarizer at Normal Incidence and can be used as both pre-polarizers and analyzers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Light High Contrast Polarizer - ProFLux® PPL04C - MOXTEK, Inc.
Orem, UT, USA
Visible Light High Contrast Polarizer
ProFLux® PPL04C
Visible Light High Contrast Polarizer ProFLux® PPL04C
PPL and PFU Series Visible Light Polarizers The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000 hours at 200°C. You can be confident in exceptional high performance and durability anywhere in the application design. Two PFU polarizer types have been designed for the visible wavelengths with your application needs in mind, one polarizer provides the Ultra Contrast and the others Ultra Transmission. The Ultra Contrast polarizer is for applications that need exceedingly high contrast ratios in the visible wavelengths, while the Ultra Transmission polarizer is for applications where a higher level of transmission is needed with contrast still playing a major part for the design of the application. Birefringent properties polarize the light. For the best efficiency, these polarizers work best with the p-plane in transmission and the s-plane reflecting off of the polarizer at Normal Incidence and can be used as both pre-polarizers and analyzers.

PPL and PFU Series Visible Light Polarizers

The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000 hours at 200°C. You can be confident in exceptional high performance and durability anywhere in the application design.

Two PFU polarizer types have been designed for the visible wavelengths with your application needs in mind, one polarizer provides the Ultra Contrast and the others Ultra Transmission.

The Ultra Contrast polarizer is for applications that need exceedingly high contrast ratios in the visible wavelengths, while the Ultra Transmission polarizer is for applications where a higher level of transmission is needed with contrast still playing a major part for the design of the application.

Birefringent properties polarize the light. For the best efficiency, these polarizers work best with the p-plane in transmission and the s-plane reflecting off of the polarizer at Normal Incidence and can be used as both pre-polarizers and analyzers.

Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category Optical Polarizers
Product Number ProFLux® PPL04C
Product Name Visible Light High Contrast Polarizer
Optical Polarizer Linear Polarizer
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Optical Polarizer Waveplate / Retardation Plate
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
Glan-Thompson Polarizer - PGM-100-ABBO-1.6 - CASTECH, Inc.
Specs
Optical Polarizer Calcite Polarizer
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/4
View Details
Zero-Order Waveplate, Quarter-Wave, Quartz, 25.4 mm Diameter, 1550 nm - 10RP04-40 - Newport MKS
Specs
Optical Polarizer Waveplate / Retardation Plate
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
View Details